NEN-EN-IEC 60794-3-10

Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 39
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60794-3-10, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.

Document History

NEN-EN-IEC 60794-3-10
March 1, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
NEN-EN-IEC 60794-3-10, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
May 1, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
This part of IEC 60794 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
September 1, 2002
Optical fibres cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
This part is a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. Requirements of the sectional specification IEC 60794-3 for duct,...

References

Advertisement