NEN-EN-IEC 60794-3-30
Optical fibre cables - Part 3-30: Outdoor cables - Family specification for optical telecommunication cables for lake and river crossings
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Deals with optical telecommunication cables installed underwater for lake and river crossings. Does not cover methods of cable repair or repair capability, nor does it cover cables for use with lake and river crossings line amplifiers.
Document History
November 1, 2008
Optical fibre cables - Part 3-30: Outdoor cables - Family specification for optical telecommunication cables for lakes, river crossings and coastal applications
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
NEN-EN-IEC 60794-3-30
February 1, 2003
Optical fibre cables - Part 3-30: Outdoor cables - Family specification for optical telecommunication cables for lake and river crossings
Deals with optical telecommunication cables installed underwater for lake and river crossings. Does not cover methods of cable repair or repair capability, nor does it cover cables for use with lake...