NEN-EN-IEC 60794-3-30

Optical fibre cables - Part 3-30: Outdoor cables - Family specification for optical telecommunication cables for lakes, river crossings and coastal applications

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Clause B.2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installations governed by the MICE table of ISO/IEC 24702.

Document History

NEN-EN-IEC 60794-3-30
November 1, 2008
Optical fibre cables - Part 3-30: Outdoor cables - Family specification for optical telecommunication cables for lakes, river crossings and coastal applications
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
February 1, 2003
Optical fibre cables - Part 3-30: Outdoor cables - Family specification for optical telecommunication cables for lake and river crossings
Deals with optical telecommunication cables installed underwater for lake and river crossings. Does not cover methods of cable repair or repair capability, nor does it cover cables for use with lake...

References

Advertisement