NEN-EN-IEC 60335-2-69
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
Applies to electrical motor-operated vacuum cleaners for wet suction, dry suction or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to withdraw dust or the like from work benches and production machines. Also applies to machines handling hazardous dust, e.g. asbestos, or liquids for which additional national requirements apply. Also applies to appliances making use of other forms of energy for the motor.
Document History