NEN-EN-IEC 60335-2-69

Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use

inactive
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 186
ICS Code (Cleaning appliances): 97.080
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to withdraw dust or the like from work benches and production machines, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Commercial uses are for example for use in hotels, schools, hospitals, factories, shops and offices for other than normal housekeeping purposes. This standard also applies to machines handling hazardous dust, such as asbestos or liquids for which additional national requirements might apply. It is also applicable to appliances making use of other forms of energy for the motor; but it is necessary that their influence is taken into consideration. For battery operated appliances reference shall be made to IEC 60335-2-72.

Document History

August 1, 2012
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust...
NEN-EN-IEC 60335-2-69
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment...
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
January 1, 2005
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
September 1, 2003
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
February 1, 2003
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
February 1, 2002
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
January 1, 1999
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applies to electrical motor-operated vacuum cleaners for wet suction, dry suction or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to...
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
delete common modification

References

Advertisement