NEN-EN-IEC 61243-1/A1
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
Document History
June 1, 2021
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50...
March 1, 2010
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
September 1, 2006
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
April 1, 2005
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systmes for voltages of 1kV to 765 kV a.c., and frequencies of 50 Hz and/or 60 Hz. This...
August 1, 2000
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
August 1, 1999
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
NEN-EN-IEC 61243-1/A1
September 1, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.