NEN-EN-IEC 61243-1/C1

Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 7
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Protection against electric shock. Live working): 13.260

Document History

June 1, 2021
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50...
March 1, 2010
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
NEN-EN-IEC 61243-1/C1
September 1, 2006
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
April 1, 2005
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systmes for voltages of 1kV to 765 kV a.c., and frequencies of 50 Hz and/or 60 Hz. This...
August 1, 2000
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
August 1, 1999
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
September 1, 1997
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
Advertisement