NEN-EN-IEC 61643-11

Surge protective devices connected to low-voltage power systems - Part 11: Performance requirements and testing methods

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 160
ICS Code (Substations. Surge arresters): 29.240.10
scope:

Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz and d.c. power circuits, and equipment rated up to 1000 V r.m.s. or 1500 V d.c. Performance characteristics, standard methods for testing, and ratings are established for these devices that contain at least one nonlinear component that is intended to limit surge voltages and divert surge currents.

Document History

November 1, 2012
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
March 1, 2007
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and tests
A description is not available for this item.
NEN-EN-IEC 61643-11
August 1, 2002
Surge protective devices connected to low-voltage power systems - Part 11: Performance requirements and testing methods
Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz and d.c. power...
Advertisement