NEN-EN-IEC 61643-11/A11

Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and tests

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 25
ICS Code (Substations. Surge arresters): 29.240.10

Document History

November 1, 2012
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
NEN-EN-IEC 61643-11/A11
March 1, 2007
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and tests
A description is not available for this item.
August 1, 2002
Surge protective devices connected to low-voltage power systems - Part 11: Performance requirements and testing methods
Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz and d.c. power...
Advertisement