NEN-EN-IEC 61800-7-203

Adjustable speed electrical power drive systems - Part 7-203: Generic interface and use of profiles for power drive systems - Profile type 3 specification

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 455
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
scope:

NEN-EN-IEC 61800-7-203 series is intended to provide a common set of specifications for adjustable speed electrical power drive systems. IEC 61800-7 specifies profiles for power drive systems (PDS) and their mapping to existing communication systems by use of a generic interface model. IEC 61800-7 describes a generic interface between control systems and power drive systems. This interface can be embedded in the control system. The control system itself can also be located in the drive (sometimes known as "smart drive" or "intelligent drive"). A variety of physical interfaces is available (analogue and digital inputs and outputs, serial and parallel interfaces, fieldbuses and networks). Profiles based on specific physical interfaces are already defined for some application areas (e.g. motion control) and some device classes (e.g. standard drives, positioner). The implementations of the associated drivers and application programmers interfaces are proprietary and vary widely. IEC 61800-7 defines a set of common drive control functions, parameters, and state machines or description of sequences of operation to be mapped to the profiles. IEC 61800-7 provides a way to access functions and data of a drive that is independent of the used drive profile and communication interface. The objective is a common drive model with generic functions and objects suitable to be mapped on different communication interfaces. This makes it possible to provide common implementations of motion control (or velocity control or drive control applications) in controllers without any specific knowledge of the drive implementation.

Document History

NEN-EN-IEC 61800-7-203
February 1, 2016
Adjustable speed electrical power drive systems - Part 7-203: Generic interface and use of profiles for power drive systems - Profile type 3 specification
NEN-EN-IEC 61800-7-203 series is intended to provide a common set of specifications for adjustable speed electrical power drive systems. IEC 61800-7 specifies profiles for power drive systems (PDS)...
Adjustable speed electrical power drive systems - Part 7-203: Generic interface and use of profiles for power drive systems - Profile type 3 specification
IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...

References

Advertisement