NEN-EN-IEC 61800-7-203

Adjustable speed electrical power drive systems - Part 7-203: Generic interface and use of profiles for power drive systems - Profile type 3 specification

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 198
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
scope:

IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC 61800-7 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws. This part of IEC 61800-7 specifies profile type 3 for Power Drive Systems (PDS). Profile type 3 can be mapped onto different communication network technologies.

Document History

February 1, 2016
Adjustable speed electrical power drive systems - Part 7-203: Generic interface and use of profiles for power drive systems - Profile type 3 specification
NEN-EN-IEC 61800-7-203 series is intended to provide a common set of specifications for adjustable speed electrical power drive systems. IEC 61800-7 specifies profiles for power drive systems (PDS)...
NEN-EN-IEC 61800-7-203
May 1, 2008
Adjustable speed electrical power drive systems - Part 7-203: Generic interface and use of profiles for power drive systems - Profile type 3 specification
IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...

References

Advertisement