NEN-EN-IEC 61439-2

Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 27
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. Throughout this part, the abbreviation PSC-ASSEMBLY is used for a power switchgear and controlgear ASSEMBLY (see 3.1.101). This standard does not apply to the specific types of ASSEMBLIES covered by other parts of IEC 61439.

Document History

May 1, 2021
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
A description is not available for this item.
December 1, 2011
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
This part of IEC 61439 defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES) as follows: - ASSEMBLIES for which the rated voltage does not exceed 1 000 V...
NEN-EN-IEC 61439-2
December 1, 2009
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
This standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. Throughout this...
Advertisement