NEN-EN-IEC 61439-2
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
NEN-EN-IEC 61439-2
May 1, 2021
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
A description is not available for this item.
December 1, 2011
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
This part of IEC 61439 defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES) as follows: - ASSEMBLIES for which the rated voltage does not exceed 1 000 V...
December 1, 2009
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
This standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. Throughout this...