NEN-EN-ISO 10240/A1
Small craft - Owner's manual
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Small craft): | 47.080 |
Document History
February 1, 2020
Small craft - Owner's manual
This document specifies requirements and information for inclusion in the owner’s manual of small craft to enable the owner/operator to use the craft safely.
NEN-EN-ISO 10240/A1
May 1, 2015
Small craft - Owner's manual
A description is not available for this item.
October 1, 2004
Small craft - Owner's manual
This International Standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
April 1, 2002
Small craft - Owner's manual
This International Standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
February 1, 1997
Small craft - Owner's manual
Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 m length of hull, with the intention of supplying information to facilitate the preparation of the...
February 1, 1997
Small craft - Owner's manual
Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 m length of hull, with the intention of supplying information to facilitate the preparation of the...