NEN-EN-ISO 10240
Small craft - Owner's manual
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Small craft): | 47.080 |
scope:
Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 m length of hull, with the intention of supplying information to facilitate the preparation of the manual which contributes to the communication of this knowledge of the craft to the owner or operator.
Document History
February 1, 2020
Small craft - Owner's manual
This document specifies requirements and information for inclusion in the owner’s manual of small craft to enable the owner/operator to use the craft safely.
May 1, 2015
Small craft - Owner's manual
A description is not available for this item.
October 1, 2004
Small craft - Owner's manual
This International Standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
April 1, 2002
Small craft - Owner's manual
This International Standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
February 1, 1997
Small craft - Owner's manual
Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 m length of hull, with the intention of supplying information to facilitate the preparation of the...
NEN-EN-ISO 10240
February 1, 1997
Small craft - Owner's manual
Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 m length of hull, with the intention of supplying information to facilitate the preparation of the...