NEN-EN-ISO 14116

Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 27
ICS Code (Protective clothing): 13.340.10
scope:

NEN-EN-ISO 14116 specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the possibility of the clothing burning when in occasional and brief contact with small flames and thereby constituting a hazard. Additional requirements for clothing are also specified, including design requirements, mechanical requirements, marking, and information supplied by the manufacturer. When protection against heat hazards is necessary, in addition to protection against flame, this International Standard is not appropriate. International Standards such as ISO 11612 are to be used instead.

Document History

NEN-EN-ISO 14116
August 1, 2015
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing
NEN-EN-ISO 14116 specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the possibility...
May 1, 2013
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility...
April 1, 2011
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility...
May 1, 2008
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirem ents for the limited flame spread properties of materials, mat erial assemblies and protective clothing in order to reduce th e...
June 1, 2003
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirem ents for the limited flame spread properties of materials, mat erial assemblies and protective clothing in order to reduce th e...

References

Advertisement