NEN-EN-ISO 14116
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility of the clothing burning and thereby itself constituting a hazard. Additional requirements for clothing are also specified. Protective clothing complying with this International Standard is intended to protect workers against occasional and brief contact with small igniting flames, in circumstances where there is no significant heat hazard and without the presence of another type of heat. When protection against heat hazards is necessary in addition to protection against limited spread flammability, then standards, such as ISO 11612, are more appropriate. A classification system is given for materials, material assemblies and garments which are tested according to ISO 15025:2000, Procedure A.
Document History