NEN-EN-ISO 15996

Gas cylinders - Residual pressure valves - General requirements and type testing

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 30
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval. This International Standard is applicable to valves to be fitted to gas cylinders of up to 150 l water capacity, intended to contain compressed, liquefied or dissolved gases. This International Standard does not cover valves for fire extinguishers, cryogenic equipment or liquefied petroleum gas. These requirements are in addition to those laid down in ISO 10297.

Document History

September 1, 2017
Gas cylinders - Residual pressure valves - Specification and type testing of cylinder valves incorporating residual pressure devices
NEN-EN-ISO 15996 specifies design, type testing and marking requirements for cylinder valves incorporating residual pressure devices, hereinafter referred to as residual pressure valves (RPVs). This...
December 1, 2007
Gas cylinders - Residual pressure valves - General requirements and type testing
A description is not available for this item.
NEN-EN-ISO 15996
April 1, 2005
Gas cylinders - Residual pressure valves - General requirements and type testing
This International Standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval....
October 1, 2002
Gas cylinders - Residual pressure valves - General requirements and type testing
This International Standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval....
Advertisement