NEN-EN-ISO 15996

Gas cylinders - Residual pressure valves - Specification and type testing of cylinder valves incorporating residual pressure devices

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 36
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN-ISO 15996 specifies design, type testing and marking requirements for cylinder valves incorporating residual pressure devices, hereinafter referred to as residual pressure valves (RPVs). This document applies to the following types of RPVs: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves) for cylinder bundles; c) cylinder valves or main valves with integrated pressure regulator (VIPR); d) valves for pressure drums and tubes; which convey compressed or liquefied gases. For RPD stand-alone devices this document can also be applied. This document does not apply to RPVs for portable fire extinguishers, cryogenic equipment, low pressure refrigerant gases (cylinder test pressure less than 50 bar), dissolved gases or liquefied petroleum gas (LPG).

Document History

NEN-EN-ISO 15996
September 1, 2017
Gas cylinders - Residual pressure valves - Specification and type testing of cylinder valves incorporating residual pressure devices
NEN-EN-ISO 15996 specifies design, type testing and marking requirements for cylinder valves incorporating residual pressure devices, hereinafter referred to as residual pressure valves (RPVs). This...
December 1, 2007
Gas cylinders - Residual pressure valves - General requirements and type testing
A description is not available for this item.
April 1, 2005
Gas cylinders - Residual pressure valves - General requirements and type testing
This International Standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval....
October 1, 2002
Gas cylinders - Residual pressure valves - General requirements and type testing
This International Standard specifies requirements for residual pressure valves, with or without a non-return function, for gas cylinders and the methods of testing such valves, for type approval....
Advertisement