NEN-EN-ISO 294-2/A1
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
NEN-EN-ISO 294-2/A1
September 1, 2005
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
A description is not available for this item.
August 1, 1998
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
Specifies a four-cavity mould, the type C ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm x 10 mm x 3 mm (the type 4 test specimen in ISO 8256:1990).