NEN-EN-ISO 294-2

Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars

active
Organization: NEN
Publication Date: 1 August 1998
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies a four-cavity mould, the type C ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm x 10 mm x 3 mm (the type 4 test specimen in ISO 8256:1990).

Document History

September 1, 2005
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
A description is not available for this item.
NEN-EN-ISO 294-2
August 1, 1998
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
Specifies a four-cavity mould, the type C ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm x 10 mm x 3 mm (the type 4 test specimen in ISO 8256:1990).
Advertisement