NEN-EN-ISO 25178-71

Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
ICS Code (Measuring instruments): 17.040.30
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

NEN-EN-ISO 25178-71 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement standards for the calibration of instruments for the measurement of surface texture by the areal method as defined in the areal surface texture chain of standards, chain link G.

Document History

NEN-EN-ISO 25178-71
October 1, 2017
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
NEN-EN-ISO 25178-71 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...
January 1, 2013
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...
Advertisement