NEN-EN-ISO 25178-71
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement standards for the calibration of instruments for the measurement of surface texture by the areal method as defined in the areal surface texture chain of standards, chain link 6.
Document History
October 1, 2017
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
NEN-EN-ISO 25178-71 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...
NEN-EN-ISO 25178-71
January 1, 2013
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...