NEN-EN-ISO 6134

Rubber hoses and hose assemblies for saturated steam - Specification

inactive
Organization: NEN
Publication Date: 1 August 1999
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar, made of rubber and hose fittings made of metal, designed to convey saturated steam and hot water condensate. Each type is divided into two classes having either an oil resistant or non-oil resistant cover.

Document History

February 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification
NEN-EN-ISO 6134 specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
March 1, 2005
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
NEN-EN-ISO 6134
August 1, 1999
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
Advertisement