NEN-EN-ISO 6134

Rubber hoses and hose assemblies for saturated steam - Specification

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 27
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 6134 specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar, made of rubber and hose fittings made of metal, designed to convey saturated steam and hot water condensate.

Document History

NEN-EN-ISO 6134
February 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification
NEN-EN-ISO 6134 specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
March 1, 2005
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
August 1, 1999
Rubber hoses and hose assemblies for saturated steam - Specification
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
Advertisement