NEN-EN-ISO 6270-1
Paints and varnishes - Determination of resistance to humidity - Part 1: Condensation (single-sided exposure)
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
NEN-EN-ISO 6270-1 specifies a method for determining the resistance of paint films, paint systems and related products to conditions of condensation in accordance with the requirements of coating or product specifications. The method is applicable to coatings, both on porous substrates such as wood, plaster and plasterboard and on non-porous substrates such as metal. It provides an indication of the performance likely to be obtained under severe conditions of exposure where continuous condensation occurs on the surface. The procedure can reveal failures of the coating (including blistering, staining, softening, wrinkling and embrittlement) and deterioration of the substrate.
Document History