NEN-EN-ISO 6270-1

Paints and varnishes - Determination of resistance to humidity - Part 1: Continuous condensation

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
ICS Code (Paints and varnishes): 87.040
scope:

Is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for determining the resistance of paint films, paints systems and related products to conditions of high humidity in accordance with the requirements of coating or product specifications. The method is applicable to coatings both on porous substrates such as wood, plaster and plasterboard and on non-porous substrates such as metal. It provides an indication of the performance likely to be obtained under severe conditions of exposure where continuous condensation occurs on the surface. The procedure may reveal failures of the coating (including blistering, staining, softening, wrinkling and embrittlement) and deterioration of the substrate.

Document History

February 1, 2018
Paints and varnishes - Determination of resistance to humidity - Part 1: Condensation (single-sided exposure)
NEN-EN-ISO 6270-1 specifies a method for determining the resistance of paint films, paint systems and related products to conditions of condensation in accordance with the requirements of coating or...
NEN-EN-ISO 6270-1
September 1, 2001
Paints and varnishes - Determination of resistance to humidity - Part 1: Continuous condensation
Is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for determining the resistance of paint films, paints systems...
Advertisement