NEN-EN-ISO 7371/A1

Household refrigerating appliances - Household refrigerators with or without low-temperature compartment - Characteristics and test methods

inactive
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
ICS Code (Domestic refrigerating appliances): 97.040.30

Document History

January 1, 1998
Household refrigerating appliances - Household refrigerators with or without low-temperature compartment - Characteristics and test methods
A description is not available for this item.
NEN-EN-ISO 7371/A1
June 1, 1996
Household refrigerating appliances - Household refrigerators with or without low-temperature compartment - Characteristics and test methods
A description is not available for this item.
November 1, 1995
Household refrigerating appliances - Household refrigerators with or without low-temperature compartment - Characteristics and test methods
This Standard specifies the essential characteristics of household refrigerators with or without cellar, low temperature compartments which are wholly factory assembled, and lays down the methods of...
Advertisement