NEN-EN-ISO 7371
Household refrigerating appliances - Household refrigerators with or without low-temperature compartment - Characteristics and test methods
| Organization: | NEN |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This Standard specifies the essential characteristics of household refrigerators with or without cellar, low temperature compartments which are wholly factory assembled, and lays down the methods of test for the checking of these characteristics. It does not apply to freezers, which are covered in ISO 5155, or refrigerator-freezer
Document History