NEN-EN-ISO 8742

Grooved pins - One-third-length centre grooved

active, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of third-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1, from 1,5 mm to 25 mm inclusive.

Document History

NEN-EN-ISO 8742
November 1, 1997
Grooved pins - One-third-length centre grooved
Specifies the characteristics of third-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...
November 1, 1994
Grooved pins - Third-length centre grooved
Specifies the characteristics of third-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...
Advertisement