NEN-EN-ISO 8742

Grooved pins - Third-length centre grooved

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of third-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1, from 1,5 mm to 25 mm inclusive.

Document History

November 1, 1997
Grooved pins - One-third-length centre grooved
Specifies the characteristics of third-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...
NEN-EN-ISO 8742
November 1, 1994
Grooved pins - Third-length centre grooved
Specifies the characteristics of third-length centre grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal...
Advertisement