NEN-IEC 61196-9
Coaxial communication cables - Part 9: Sectional specification for RF flexible cables
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
NEN-IEC 61196-9 applies to RF flexible coaxial communication cables with a characteristic impedance of 50 O and with solid or with semi-air-spaced dielectric. It is to be read in conjunction with IEC 61196-1.
Document History
July 1, 2023
Coaxial communication cables - Part 9: Sectional specification for flexible RF coaxial cables
This part of IEC 61196 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,...
NEN-IEC 61196-9
January 1, 2014
Coaxial communication cables - Part 9: Sectional specification for RF flexible cables
NEN-IEC 61196-9 applies to RF flexible coaxial communication cables with a characteristic impedance of 50 O and with solid or with semi-air-spaced dielectric. It is to be read in conjunction with IEC...