NEN-IEC 61196-9

Coaxial communication cables - Part 9: Sectional specification for flexible RF coaxial cables

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 26
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification, marking and labelling, standard rating and characteristics, requirements of finished cables, quality assessment, delivery and storage, etc.

This document applies to RF flexible coaxial communication cables for use in mobile communication systems, microwave test equipment and other fields. It is read in conjunction with IEC 61196-1:2005.

Document History

NEN-IEC 61196-9
July 1, 2023
Coaxial communication cables - Part 9: Sectional specification for flexible RF coaxial cables
This part of IEC 61196 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,...
January 1, 2014
Coaxial communication cables - Part 9: Sectional specification for RF flexible cables
NEN-IEC 61196-9 applies to RF flexible coaxial communication cables with a characteristic impedance of 50 O and with solid or with semi-air-spaced dielectric. It is to be read in conjunction with IEC...

References

Advertisement