NEN-ISO 6743-15

Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)

inactive
Organization: NEN
Publication Date: 1 April 2000
Status: inactive
Page Count: 14
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

Establishes the detailed classification of lubricating oils to be used in internal combustion engines. It must be read in conjunction with ISO 6743-0. It deals with the lubricating oils, hereinafter referred to as "two-stroke oil", to be used in two-stroke-cycle spark-ignition gasoline engines which employ a crankcase-scavenging system and are used in transportation, leisure and utility applications such as motorcycles, snowmobiles and chainsaws. Annex A covers two-stroke outboard motor applications.

Document History

November 1, 2007
Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)
This part of ISO 6743 establishes the detailed classification, in tabular form, of engine lubricating oils for use in the following internal combustion engines: a) two-stroke cycle, spark-ignition...
NEN-ISO 6743-15
April 1, 2000
Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)
Establishes the detailed classification of lubricating oils to be used in internal combustion engines. It must be read in conjunction with ISO 6743-0. It deals with the lubricating oils, hereinafter...
Advertisement