NEN-ISO 6743-15

Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 17
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This part of ISO 6743 establishes the detailed classification, in tabular form, of engine lubricating oils for use in the following internal combustion engines: a) two-stroke cycle, spark-ignition gasoline engines that employ a crankcase scavenging system and are used in transportation, leisure and utility applications, such as motorcycles, snowmobiles, chainsaws (hereinafter referred to as two-stroke engine oils); b) four-stroke cycle, spark-ignition gasoline engines that employ a common sump containing the lubricant for both the engine and the drive train/starter/transmission of motorcycles, motor scooters, all-terrain vehicles (ATVs) and related equipment (hereinafter referred to as four-stroke engine oils). Outboard motor and marine engine applications are described in Annex A. It is expected that this part of ISO 6743 be read in conjunction with ISO 6743-99 .

Document History

NEN-ISO 6743-15
November 1, 2007
Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)
This part of ISO 6743 establishes the detailed classification, in tabular form, of engine lubricating oils for use in the following internal combustion engines: a) two-stroke cycle, spark-ignition...
April 1, 2000
Lubricants, industrial oils and related products (class L) - Classification - Part 15: Family E (Internal combustion engine oils)
Establishes the detailed classification of lubricating oils to be used in internal combustion engines. It must be read in conjunction with ISO 6743-0. It deals with the lubricating oils, hereinafter...
Advertisement