NEN-ISO/IEC 15459-1

Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 19
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 15459-1 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or other AIDC media attached to the entity to meet management needs. To address management needs, different types of entities are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the identities associated with each type. The rules for the unique identification for individual transport units, to identify physical logistical transfers, with the identity relevant for the duration of one or more items in the load being held or transported as part of that load, are defined and supported by example.

Document History

September 1, 2016
Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units
NEN-ISO/IEC 15459-1 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or other AIDC...
NEN-ISO/IEC 15459-1
December 1, 2014
Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units
NEN-ISO/IEC 15459-1 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or other AIDC...
March 1, 2006
Information technology - Unique identifiers - Part 1: Unique identifiers for transport units
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the identification of transport units. The character string is intended to be represented in a bar code label...
January 1, 2000
Information technology - Unique identification of transport units - Part 1: General
Specifies a unique, non-significant, number for transport units, represented in a bar code label or other ADC media attached to the transport unit to meet these needs, and known as the license plate...
Advertisement