NEN-ISO/IEC 15459-1

Information technology - Unique identifiers - Part 1: Unique identifiers for transport units

inactive
Organization: NEN
Publication Date: 1 March 2006
Status: inactive
Page Count: 17
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the identification of transport units. The character string is intended to be represented in a bar code label or other AIDC media attached to the item to meet item management needs. To address management needs, different classes of items are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the unique identifiers associated with each class. The rules for the unique identifier for transport units, to identify physical logistical transfers, with the identity relevant for the duration of one or more items in the load being held or transported as part of that load, are defined and supported by an example.

Document History

September 1, 2016
Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units
NEN-ISO/IEC 15459-1 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or other AIDC...
December 1, 2014
Information technology - Automatic identification and data capture techniques - Unique identification - Part 1: Individual transport units
NEN-ISO/IEC 15459-1 specifies a unique string of characters for the identification of individual transport units. The character string is intended to be represented in a bar code label or other AIDC...
NEN-ISO/IEC 15459-1
March 1, 2006
Information technology - Unique identifiers - Part 1: Unique identifiers for transport units
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the identification of transport units. The character string is intended to be represented in a bar code label...
January 1, 2000
Information technology - Unique identification of transport units - Part 1: General
Specifies a unique, non-significant, number for transport units, represented in a bar code label or other ADC media attached to the transport unit to meet these needs, and known as the license plate...
Advertisement