NEN-ISO 9364
Steel sheet, 55 % aluminium-zinc alloy-coated by the continuous hot-dip process, of commercial, drawing and structural qualities
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
NEN-ISO 9364 is applicable to the requirements for steel sheet, in coils and cut lengths, metallic-coated by the continuous hot-dip process with 55 % aluminium-zinc alloy coating. The product is intended for applications requiring the corrosion characteristics of aluminium coupled with those of zinc, or heat resistance, or both. The steel sheet is produced in a number of quality designations and grades, coating mass, surface treatments and coating finish conditions designed to be compatible with differing application requirements.
Document History