NEN-ISO 9364

Continuous hot-dip 55 % aluminium/zinc alloy-coated steel sheet of commercial, drawing and structural qualities

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 22
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to the characteristics of steel sheet of commercial, drawing and structural qualities coated by a continuous hot-dip 55 % aluminium/zinc alloy-coating process. The aluminium/zinc alloy composition by mass is nominally 55 % aluminium, 1,6 % silicon, and the balance zinc. The product is intended for applications where the corrosion characteristics of aluminium coupled with those of zinc are desired.

Document History

November 1, 2017
Steel sheet, 55 % aluminium-zinc alloy-coated by the continuous hot-dip process, of commercial, drawing and structural qualities
NEN-ISO 9364 is applicable to the requirements for steel sheet, in coils and cut lengths, metallic-coated by the continuous hot-dip process with 55 % aluminium-zinc alloy coating. The product is...
NEN-ISO 9364
December 1, 2011
Continuous hot-dip 55 % aluminium/zinc alloy-coated steel sheet of commercial, drawing and structural qualities
This International Standard applies to the characteristics of steel sheet of commercial, drawing and structural qualities coated by a continuous hot-dip 55 % aluminium/zinc alloy-coating process. The...
Advertisement