NEN - NPR-IEC/TR 60721-4-5
Classification of environmental conditions - Part 4-5: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ground vehicle installations
active
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-5 to the environmental tests as defined in IEC 60068-2.
Document History
January 1, 2004
Classification of environmental conditions - Part 4-5: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ground vehicle installations
A description is not available for this item.
NPR-IEC/TR 60721-4-5
June 1, 2001
Classification of environmental conditions - Part 4-5: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ground vehicle installations
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-5 to the environmental tests as defined in IEC 60068-2.