NEN - NPR-IEC/TR 60721-4-5/A1

Classification of environmental conditions - Part 4-5: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ground vehicle installations

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 58
ICS Code (Environmental testing): 19.040

Document History

NPR-IEC/TR 60721-4-5/A1
January 1, 2004
Classification of environmental conditions - Part 4-5: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ground vehicle installations
A description is not available for this item.
June 1, 2001
Classification of environmental conditions - Part 4-5: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Ground vehicle installations
This part is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-5 to the environmental tests as defined in IEC 60068-2.
Advertisement