NEN 7200

Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and fittings of PE 63, PE 80 and PE 100

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
ICS Code (Gas supply systems): 91.140.40
ICS Code (Plastics pipes): 23.040.20
scope:

This standard gives specifications for the production and the assessment of buttwelded joints in pipes and fittings of polyethylene (PE 63, PE 80 and PE 100) as well as requirements for welding equipment and the traceability. This standard is applicable to welding equipment for the production of buttwelded joints and to buttwelded joints in pipes and fittings of polyethylene with a melt mass-flow rate between 0,3 g/10 min and 1,7 g/10 min in pipelines for natural gas.

Document History

July 1, 2017
Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and PE fittings
NEN 7200 gives specifications for the production and the assessment of buttwelded joints in pipes and fittings of polyethylene (PE 63, PE 80 and PE 100) as well as requirements for welding equipment...
October 1, 2016
Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and PE fittings
NEN 7200 gives specifications for the production and the assessment of buttwelded joints in pipes and fittings of polyethylene (PE 63, PE 80 and PE 100) as well as requirements for welding equipment...
November 1, 2004
Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and fittings of PE 63, PE 80 and PE 100
This standard gives specifications for the production and the assessment of buttwelded joints in pipes and fittings of polyethylene (PE 63, PE 80 and PE 100) as well as requirements for welding...
NEN 7200
October 1, 2003
Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and fittings of PE 63, PE 80 and PE 100
This standard gives specifications for the production and the assessment of buttwelded joints in pipes and fittings of polyethylene (PE 63, PE 80 and PE 100) as well as requirements for welding...
July 1, 1988
Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and fittings with a density of at least 930 kg/m3
This standard applies to welding equipment used in making buttwelds and to buttwelds in polythene pipes and fittings with a density ≤ 930 kg/m3 (PE 50) in pipelines for naturalgas with a nominal...
Advertisement