NEN 7200
Plastics pipelines for the transport of gas, drinking water and waste water - Buttwelding of PE pipes and PE fittings
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Gas supply systems): | 91.140.40 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN 7200 gives specifications for the production and the assessment of buttwelded joints in pipes and fittings of polyethylene (PE 63, PE 80 and PE 100) as well as requirements for welding equipment and the traceability. This standard is applicable to welding equipment for the production of buttwelded joints and to buttwelded joints in pipes and fittings of polyethylene with a melt mass-flow rate between 0,3 g/10 min and 1,7 g/10 min in pipelines for natural gas.
Document History