NEN-EN 10236

Metallic materials - Tube - Ring expanding test

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 6
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It may also be used to asses the ability of tubes to undergo plastic deformation. The ring expanding test is applicable to tubes having a outside diameter from 18 mm up to and including 1500 mm and wall thickness from 2 mm up to and including 16 mm.

Document History

NEN-EN 10236
May 1, 1994
Metallic materials - Tube - Ring expanding test
Specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It...
May 1, 1994
Metallic materials - Tube - Ring expanding test
Specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It...

References

Advertisement