NEN-EN 10236
Metallic materials - Tube - Ring expanding test
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It may also be used to asses the ability of tubes to undergo plastic deformation. The ring expanding test is applicable to tubes having a outside diameter from 18 mm up to and including 1500 mm and wall thickness from 2 mm up to and including 16 mm.
Document History