NEN-EN 10308

Non destructive testing - Ultrasonic testing of steel bars

inactive
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 17
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Steel bars and rods): 77.140.60
scope:

Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of steel bars of diameter or equivalent thickness less or equal to 400 mm or equivalent section, Mechanised, semi-automatic or automatic techniques may be used but should be agreed between the purchaser and the supplier.

Document History

December 1, 2001
Non destructive testing - Ultrasonic testing of steel bars
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of steel bars of diameter or equivalent thickness less or equal to 400 mm or equivalent section, Mechanised,...
NEN-EN 10308
February 1, 1999
Non destructive testing - Ultrasonic testing of steel bars
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of steel bars of diameter or equivalent thickness less or equal to 400 mm or equivalent section, Mechanised,...
Advertisement