NEN-EN 10308
Non destructive testing - Ultrasonic testing of steel bars
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of steel bars of diameter or equivalent thickness less or equal to 400 mm or equivalent section, Mechanised, semi-automatic or automatic techniques may be used but should be agreed between the purchaser and the supplier.
Document History
NEN-EN 10308
December 1, 2001
Non destructive testing - Ultrasonic testing of steel bars
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of steel bars of diameter or equivalent thickness less or equal to 400 mm or equivalent section, Mechanised,...
February 1, 1999
Non destructive testing - Ultrasonic testing of steel bars
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of steel bars of diameter or equivalent thickness less or equal to 400 mm or equivalent section, Mechanised,...