NEN-EN 12157
Centrifugal pumps - Coolant pumps for machine tools - Nominal flow rate, dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pumps): | 23.080 |
scope:
Specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pumps units of the sump and suction type. This standard is applicable to coolant pump units having nominal capacities in the range 20 l/min to 250 l/min.
Document History
June 1, 1999
Rotodynamic pumps - Coolant pumps units for machine tools - Nominal flow rate, dimensions
Specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pumps units of the sump and suction type. This standard is applicable to coolant pump units...
NEN-EN 12157
October 1, 1995
Centrifugal pumps - Coolant pumps for machine tools - Nominal flow rate, dimensions
Specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pumps units of the sump and suction type. This standard is applicable to coolant pump units...