NEN-EN 12157

Rotodynamic pumps - Coolant pumps units for machine tools - Nominal flow rate, dimensions

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 13
ICS Code (Pumps): 23.080
scope:

Specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pumps units of the sump and suction type. This standard is applicable to coolant pump units having nominal capacities in the range 20 l/min to 250 l/min.

Document History

NEN-EN 12157
June 1, 1999
Rotodynamic pumps - Coolant pumps units for machine tools - Nominal flow rate, dimensions
Specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pumps units of the sump and suction type. This standard is applicable to coolant pump units...
October 1, 1995
Centrifugal pumps - Coolant pumps for machine tools - Nominal flow rate, dimensions
Specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pumps units of the sump and suction type. This standard is applicable to coolant pump units...
Advertisement