NEN-EN 1264-3

Floor heating - Systems and components - Part 3: Dimensioning

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 14
ICS Code (Central heating systems): 91.140.10
scope:

Is applicable to hot water floor heating systems as defined in EN 1264-1. Physiological limitations are taken into account when specifying the floor surface temperature. The design is based on performance characteristic curves and limit curves calculated in accordance with EN 1264-2.

Document History

May 1, 2021
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
February 1, 2020
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
EN 1264 covers surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems...
September 1, 2009
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document deals with the use in practical engineering...
September 1, 2007
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document deals with the use in practical engineering...
NEN-EN 1264-3
September 1, 1997
Floor heating - Systems and components - Part 3: Dimensioning
Is applicable to hot water floor heating systems as defined in EN 1264-1. Physiological limitations are taken into account when specifying the floor surface temperature. The design is based on...
January 1, 1994
Floor heating - Systems and components - Part 3: System design
Is applicable to hot water floor heating systems as defined in EN 1264-1. Physiological limitations are taken into account when specifying the floor surface temperature. The design is based on...
Advertisement